Vishay Precision Group Chip Resistor - Surface Mount WSR5R1000FEA

Description
100 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
100 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSRC-.1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSRC-.1DKR-ND
Chip Resistor - Surface Mount WSRC-.1DKR-ND
100 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

100 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSRC-.1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSRC-.1TR-ND
Chip Resistor - Surface Mount WSRC-.1TR-ND
100 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

100 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSRC-.1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSRC-.1CT-ND
Chip Resistor - Surface Mount WSRC-.1CT-ND
100 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

100 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
RES .1 OHM 5W 1% 4527 SMD - WSR5R1000FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .1 OHM 5W 1% 4527 SMD
WSR5R1000FEA
RES .1 OHM 5W 1% 4527 SMD WSR5R1000FEA
RES .1ohm 5W 1% 4527 SMD

RES .1ohm 5W 1% 4527 SMD

Supplier's Site
SMD 0.1 Ohm 5W Resistor - 52-WSR5R1000FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.1 Ohm 5W Resistor
52-WSR5R1000FEA
SMD 0.1 Ohm 5W Resistor 52-WSR5R1000FEA
0.1 Ohm 5W 1% Metal Strip Current Sense Resistor, 4527 SMD Product overview: WSR5R1000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1 Ohm, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1 Ohm, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR5R1000FEA can be used for catalog matching and distributor lookup.

0.1 Ohm 5W 1% Metal Strip Current Sense Resistor, 4527 SMD Product overview: WSR5R1000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1 Ohm, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1 Ohm, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR5R1000FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1327272-WSR5R1000FEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327272-WSR5R1000FEA
Resistors - Chip Resistor - Surface Mount 1327272-WSR5R1000FEA
Manufacturer: Vishay Dale Win Source Part Number: 1327272-WSR5R1000FEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Size / Dimension: 0.455" L x 0.275" W (11.56mm x 6.98mm) Height - Seated (Max): 0.100" (2.54mm) Standard Package: 1,500 Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Ratings: AEC-Q200 Power (Watts): 5W Composition: Metal Element Number of Terminations: 2 Resistance: 100 mOhms Supplier Device Package: 4527 Temperature Range - Operating: -65°C ~ 275°C Case / Package: 4527 J-Lead ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: WSRC-.1CT,WSRC-.1TR, WSRC-.1DKR RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327272-WSR5R1000FEA
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Size / Dimension: 0.455" L x 0.275" W (11.56mm x 6.98mm)
Height - Seated (Max): 0.100" (2.54mm)
Standard Package: 1,500
Tolerance: ±1%
Temperature Coefficient: ±75ppm/°C
Ratings: AEC-Q200
Power (Watts): 5W
Composition: Metal Element
Number of Terminations: 2
Resistance: 100 mOhms
Supplier Device Package: 4527
Temperature Range - Operating: -65°C ~ 275°C
Case / Package: 4527 J-Lead
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: WSRC-.1CT,WSRC-.1TR,WSRC-.1DKR
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Current Sense Resistor, 0.1 Ohm, 5W, 1%; Resistance Vishay - 47M1216 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.1 Ohm, 5W, 1%; Resistance Vishay
47M1216
Current Sense Resistor, 0.1 Ohm, 5W, 1%; Resistance Vishay 47M1216
CURRENT SENSE RESISTOR, 0.1 OHM, 5W, 1%; Resistance:0.1ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:11.56mm RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.1 OHM, 5W, 1%; Resistance:0.1ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:11.56mm RoHS Compliant: Yes

Supplier's Site
Wirewound Resistor, 0.1 Ohm, 5W, ±1%, Full Reel; Resistance Vishay - 83R9079 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.1 Ohm, 5W, ±1%, Full Reel; Resistance Vishay
83R9079
Wirewound Resistor, 0.1 Ohm, 5W, ±1%, Full Reel; Resistance Vishay 83R9079
WIREWOUND RESISTOR, 0.1 OHM, 5W, ±1%, FULL REEL; Resistance:0.1ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Film RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.1 OHM, 5W, ±1%, FULL REEL; Resistance:0.1ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Smd Current Sense Resistors, Aec-Q200 Wsr Series, 0.1 Ohm, 5 W, 1%, 700 Mv Rohs Compliant Vishay - 98K3111 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Wsr Series, 0.1 Ohm, 5 W, 1%, 700 Mv Rohs Compliant Vishay
98K3111
Smd Current Sense Resistors, Aec-Q200 Wsr Series, 0.1 Ohm, 5 W, 1%, 700 Mv Rohs Compliant Vishay 98K3111
SMD Current Sense Resistors, AEC-Q200 WSR Series, 0.1 ohm, 5 W, - 1%, 700 mV RoHS Compliant: Yes

SMD Current Sense Resistors, AEC-Q200 WSR Series, 0.1 ohm, 5 W, - 1%, 700 mV RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - WSR5R1000FEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSR5R1000FEA
Chip Resistor - Surface Mount WSR5R1000FEA
RES 0.1 OHM 1% 5W 4527

RES 0.1 OHM 1% 5W 4527

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number WSRC-.1DKR-ND WSR5R1000FEA 52-WSR5R1000FEA 1327272-WSR5R1000FEA 47M1216 83R9079 98K3111 WSR5R1000FEA
Product Name Chip Resistor - Surface Mount RES .1 OHM 5W 1% 4527 SMD SMD 0.1 Ohm 5W Resistor Resistors - Chip Resistor - Surface Mount Current Sense Resistor, 0.1 Ohm, 5W, 1%; Resistance Vishay Wirewound Resistor, 0.1 Ohm, 5W, ±1%, Full Reel; Resistance Vishay Smd Current Sense Resistors, Aec-Q200 Wsr Series, 0.1 Ohm, 5 W, 1%, 700 Mv Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing Current Sensing
Technology / Construction MetalAlloy MetalAlloy MetalFilm; Wirewound MetalAlloy
Mounting / Packaging 4527 J-Lead Surface Mount Technology (SMT / SMD) 4527 [11470 Metric] 4527 [11470 Metric]
Resistance Range 0.1000 ohms 0.1000 ohms 0.1000 ohms 0.1000 ohms 0.1000 ohms 0.1000 ohms 1.00E8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers