KOA Speer Electronics, Inc. Chip Resistor - Surface Mount WU732BTTD20L0F

Description
20 mOhms ±1% 1W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote
Description
20 mOhms ±1% 1W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1375383-WU732BTTD20L0F is a surface mount chip resistor designed for high reliability and performance. It features a wide terminal type and is constructed with a resistive film on a ceramic substrate, ensuring durability. The resistor has a resistance value of 20 mΩ, a power rating of 1W, and operates within a temperature range of -55°C to +155°C. It has a temperature coefficient of ±75 ppm/°C and a tolerance of ±1%. This component is suitable for both flow and reflow soldering processes and meets AEC-Q200 automotive standards, making it suitable for automotive applications. The product is compliant with EU RoHS regulations and is packaged in tape and reel format for easy handling.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1375383-WU732BTTD20L0F is a surface mount chip resistor designed for high reliability and performance. It features a wide terminal type and is constructed with a resistive film on a ceramic substrate, ensuring durability. The resistor has a resistance value of 20 mΩ, a power rating of 1W, and operates within a temperature range of -55°C to +155°C. It has a temperature coefficient of ±75 ppm/°C and a tolerance of ±1%. This component is suitable for both flow and reflow soldering processes and meets AEC-Q200 automotive standards, making it suitable for automotive applications. The product is compliant with EU RoHS regulations and is packaged in tape and reel format for easy handling.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-WU732BTTD20L0FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-WU732BTTD20L0FDKR-ND
Chip Resistor - Surface Mount 2019-WU732BTTD20L0FDKR-ND
20 mOhms ±1% 1W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Moisture Resistant Thick Film

20 mOhms ±1% 1W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-WU732BTTD20L0FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-WU732BTTD20L0FTR-ND
Chip Resistor - Surface Mount 2019-WU732BTTD20L0FTR-ND
20 mOhms ±1% 1W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Moisture Resistant Thick Film

20 mOhms ±1% 1W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-WU732BTTD20L0FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-WU732BTTD20L0FCT-ND
Chip Resistor - Surface Mount 2019-WU732BTTD20L0FCT-ND
20 mOhms ±1% 1W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Moisture Resistant Thick Film

20 mOhms ±1% 1W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
RESISTOR WIDE TERMINAL THICKFILM Product overview: WU732BTTD20L0F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WU732BTTD20L0F can be used for catalog matching and distributor lookup.

RESISTOR WIDE TERMINAL THICKFILM Product overview: WU732BTTD20L0F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WU732BTTD20L0F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1375383-WU732BTTD20L0F - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1375383-WU732BTTD20L0F
Resistors - Chip Resistor - Surface Mount 1375383-WU732BTTD20L0F
Win Source Part Number: 1375383-WU732BTTD20L 0F Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: KOA Speer Electronics, Inc. Package: Tape & Reel Product Status: Active Features: Automotive AEC-Q200, Moisture Resistant Package / Case: Wide 1206 (3216 Metric), 0612 Supplier Device Package: 0612 Base Product Number: WU732B HTSUS: 8533.21.0030 Tolerance: ±1% Ratings: AEC-Q200 Size / Dimension: 0.063" L x 0.126" W (1.60mm x 3.20mm) Height - Seated (Max): 0.028" (0.70mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±75ppm/°C Resistance: 20 mOhms Power (Watts): 1W Composition: Thick Film Number of Terminations: 2

Win Source Part Number: 1375383-WU732BTTD20L0F
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: KOA Speer Electronics, Inc.
Package: Tape & Reel
Product Status: Active
Features: Automotive AEC-Q200, Moisture Resistant
Package / Case: Wide 1206 (3216 Metric), 0612
Supplier Device Package: 0612
Base Product Number: WU732B
HTSUS: 8533.21.0030
Tolerance: ±1%
Ratings: AEC-Q200
Size / Dimension: 0.063" L x 0.126" W (1.60mm x 3.20mm)
Height - Seated (Max): 0.028" (0.70mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±75ppm/°C
Resistance: 20 mOhms
Power (Watts): 1W
Composition: Thick Film
Number of Terminations: 2

Buy Now Datasheet
Chip Resistor - Surface Mount - WU732BTTD20L0F - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WU732BTTD20L0F
Chip Resistor - Surface Mount WU732BTTD20L0F
RESISTOR WIDE TERMINAL THICKFILM

RESISTOR WIDE TERMINAL THICKFILM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 2019-WU732BTTD20L0FDKR-ND 52-WU732BTTD20L0F 1375383-WU732BTTD20L0F WU732BTTD20L0F
Product Name Chip Resistor - Surface Mount Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Metal Foil MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; Wide 1206 Wide 1206 (3216 Metric), 0612
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C152J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details