Vishay Precision Group RES .015 OHM 5W 1% 4527 SMD WSR5R0150FEA

Description
RES .015ohm 5W 1% 4527 SMD
Request a Quote Datasheet
Description
RES .015ohm 5W 1% 4527 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .015 OHM 5W 1% 4527 SMD - WSR5R0150FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .015 OHM 5W 1% 4527 SMD
WSR5R0150FEA
RES .015 OHM 5W 1% 4527 SMD WSR5R0150FEA
RES .015ohm 5W 1% 4527 SMD

RES .015ohm 5W 1% 4527 SMD

Supplier's Site
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
985257-WSR5R0150FEA
Resistors - Chip Resistor - Surface Mount 985257-WSR5R0150FEA
Win Source Part Number: 985257-WSR5R0150FEA Category: Resistors>Chip Resistor - Surface Mount Series: WSR Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Package: Tape & Reel Height - Seated (Max): 0.100" (2.54mm) Standard Package: 1,500 Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Ratings: AEC-Q200 Power (Watts): 5W Composition: Metal Element Number of Terminations: 2 Resistance: 15 mOhms Package / Case: 4527 J-Lead Supplier Device Package: 4527 Temperature Range - Operating: -65°C ~ 275°C Dimension: 0.455" L x 0.275" W (11.56mm x 6.98mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: WSRC-.015DKR-ND,WSRC -.015TR,WSRC-.015CT, WSRC-.015DKR,541-429 6-6,WSRC-.015TR-ND,5 41-4296-1,WSRC-.015C T-ND,541-4296-2

Win Source Part Number: 985257-WSR5R0150FEA
Category: Resistors>Chip Resistor - Surface Mount
Series: WSR
Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Package: Tape & Reel
Height - Seated (Max): 0.100" (2.54mm)
Standard Package: 1,500
Tolerance: ±1%
Temperature Coefficient: ±75ppm/°C
Ratings: AEC-Q200
Power (Watts): 5W
Composition: Metal Element
Number of Terminations: 2
Resistance: 15 mOhms
Package / Case: 4527 J-Lead
Supplier Device Package: 4527
Temperature Range - Operating: -65°C ~ 275°C
Dimension: 0.455" L x 0.275" W (11.56mm x 6.98mm)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: WSRC-.015DKR-ND,WSRC-.015TR,WSRC-.015CT,WSRC-.015DKR,541-4296-6,WSRC-.015TR-ND,541-4296-1,WSRC-.015CT-ND,541-4296-2

Buy Now Datasheet
SMD 5W Resistor - 52-WSR5R0150FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5W Resistor
52-WSR5R0150FEA
SMD 5W Resistor 52-WSR5R0150FEA
Metal Strip Resistor, 5W, 1%, 15mR, 4527 SMD Product overview: WSR5R0150FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR5R0150FEA can be used for catalog matching and distributor lookup.

Metal Strip Resistor, 5W, 1%, 15mR, 4527 SMD Product overview: WSR5R0150FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR5R0150FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-4296-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4296-6-ND
Chip Resistor - Surface Mount 541-4296-6-ND
15 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

15 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4296-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4296-2-ND
Chip Resistor - Surface Mount 541-4296-2-ND
15 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

15 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4296-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4296-1-ND
Chip Resistor - Surface Mount 541-4296-1-ND
15 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

15 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Smd Current Sense Resistors, Aec-Q200 Wsr Series, 0.015 Ohm, 5 W, 1%, 4527 [11470 Metric] Rohs Compliant Vishay - 98K3102 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Wsr Series, 0.015 Ohm, 5 W, 1%, 4527 [11470 Metric] Rohs Compliant Vishay
98K3102
Smd Current Sense Resistors, Aec-Q200 Wsr Series, 0.015 Ohm, 5 W, 1%, 4527 [11470 Metric] Rohs Compliant Vishay 98K3102
SMD Current Sense Resistors, AEC-Q200 WSR Series, 0.015 ohm, 5 W, 1%, 4527 [11470 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, AEC-Q200 WSR Series, 0.015 ohm, 5 W, 1%, 4527 [11470 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WSR5R0150FEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSR5R0150FEA
Chip Resistor - Surface Mount WSR5R0150FEA
RES 0.015 OHM 1% 5W 4527

RES 0.015 OHM 1% 5W 4527

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number WSR5R0150FEA 985257-WSR5R0150FEA 52-WSR5R0150FEA 541-4296-6-ND 98K3102 WSR5R0150FEA
Product Name RES .015 OHM 5W 1% 4527 SMD Resistors - Chip Resistor - Surface Mount SMD 5W Resistor Chip Resistor - Surface Mount Smd Current Sense Resistors, Aec-Q200 Wsr Series, 0.015 Ohm, 5 W, 1%, 4527 [11470 Metric] Rohs Compliant Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead
Resistance Range 0.0150 ohms 0.0150 ohms 0.0150 ohms 0.0150 ohms 0.0150 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts 5 watts
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573260 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1000 ohms
View Details