Vishay Intertechnology, Inc. Res Metal Strip 4527 22m Ohm 0.5% 5W ¦75ppm/¦C SMD Bulk WSR5R0220DBA

Description
Res Metal Strip 4527 22m Ohm 0.5% 5W ¦75ppm/¦C SMD Bulk
Request a Quote Datasheet
Description
Res Metal Strip 4527 22m Ohm 0.5% 5W ¦75ppm/¦C SMD Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 4527 22m Ohm 0.5% 5W ¦75ppm/¦C SMD Bulk - WSR5R0220DBA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 22m Ohm 0.5% 5W ¦75ppm/¦C SMD Bulk
WSR5R0220DBA
Res Metal Strip 4527 22m Ohm 0.5% 5W ¦75ppm/¦C SMD Bulk WSR5R0220DBA
Res Metal Strip 4527 22m Ohm 0.5% 5W ¦75ppm/¦C SMD Bulk

Res Metal Strip 4527 22m Ohm 0.5% 5W ¦75ppm/¦C SMD Bulk

Supplier's Site
Chip Resistor - Surface Mount - WSR5R0220DBA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR5R0220DBA-ND
Chip Resistor - Surface Mount WSR5R0220DBA-ND
22 mOhms ±0.5% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

22 mOhms ±0.5% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSR5R0220DBA WSR5R0220DBA-ND
Product Name Res Metal Strip 4527 22m Ohm 0.5% 5W ¦75ppm/¦C SMD Bulk Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details