Vishay Intertechnology, Inc. Res Metal Strip 4527 20m Ohm 1% 5W ¦75ppm/¦C SMD T/R WSR5R0200FTA

Description
Res Metal Strip 4527 20m Ohm 1% 5W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 4527 20m Ohm 1% 5W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 4527 20m Ohm 1% 5W ¦75ppm/¦C SMD T/R - WSR5R0200FTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 20m Ohm 1% 5W ¦75ppm/¦C SMD T/R
WSR5R0200FTA
Res Metal Strip 4527 20m Ohm 1% 5W ¦75ppm/¦C SMD T/R WSR5R0200FTA
Res Metal Strip 4527 20m Ohm 1% 5W ¦75ppm/¦C SMD T/R

Res Metal Strip 4527 20m Ohm 1% 5W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-WSR5R0200FTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSR5R0200FTATR-ND
Chip Resistor - Surface Mount 541-WSR5R0200FTATR-ND
20 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

20 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSR5R0200FTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSR5R0200FTACT-ND
Chip Resistor - Surface Mount 541-WSR5R0200FTACT-ND
RES 0.02 OHM 1% 5W 4527

RES 0.02 OHM 1% 5W 4527

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSR5R0200FTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSR5R0200FTADKR-ND
Chip Resistor - Surface Mount 541-WSR5R0200FTADKR-ND
RES 0.02 OHM 1% 5W 4527

RES 0.02 OHM 1% 5W 4527

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1149433-WSR5R0200FTA
Resistors - Chip Resistor - Surface Mount 1149433-WSR5R0200FTA
Win Source Part Number: 1149433-WSR5R0200FTA Category: Resistors>Chip Resistor - Surface Mount Series: WSR Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Package: Tape & Reel (TR) Height - Seated (Max): 0.100" (2.54mm) Standard Package: 1,500 Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Ratings: AEC-Q200 Power (Watts): 5W Composition: Metal Element Number of Terminations: 2 Resistance: 20 mOhms Package / Case: 4527 J-Lead Supplier Device Package: 4527 Temperature Range - Operating: -65°C ~ 275°C Dimension: 0.455" L x 0.275" W (11.56mm x 6.98mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale RoHS Status: RoHS non-compliant

Win Source Part Number: 1149433-WSR5R0200FTA
Category: Resistors>Chip Resistor - Surface Mount
Series: WSR
Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Package: Tape & Reel (TR)
Height - Seated (Max): 0.100" (2.54mm)
Standard Package: 1,500
Tolerance: ±1%
Temperature Coefficient: ±75ppm/°C
Ratings: AEC-Q200
Power (Watts): 5W
Composition: Metal Element
Number of Terminations: 2
Resistance: 20 mOhms
Package / Case: 4527 J-Lead
Supplier Device Package: 4527
Temperature Range - Operating: -65°C ~ 275°C
Dimension: 0.455" L x 0.275" W (11.56mm x 6.98mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
RoHS Status: RoHS non-compliant

Buy Now Datasheet
SMD 0.02 Ohm 5W Resistor - 52-WSR5R0200FTA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.02 Ohm 5W Resistor
52-WSR5R0200FTA
SMD 0.02 Ohm 5W Resistor 52-WSR5R0200FTA
Res Metal Strip 4527 0.02 Ohm 1% 5W ±75ppm/C Molded SMD T/R Product overview: WSR5R0200FTA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.02 Ohm, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.02 Ohm, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR5R0200FTA can be used for catalog matching and distributor lookup.

Res Metal Strip 4527 0.02 Ohm 1% 5W ±75ppm/C Molded SMD T/R Product overview: WSR5R0200FTA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.02 Ohm, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.02 Ohm, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR5R0200FTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors Resistors
Product Number WSR5R0200FTA 541-WSR5R0200FTATR-ND 1149433-WSR5R0200FTA 52-WSR5R0200FTA
Product Name Res Metal Strip 4527 20m Ohm 1% 5W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount SMD 0.02 Ohm 5W Resistor
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C 75 ±ppm/°C
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 2176765-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15000 ohms
View Details
2 suppliers