20 mOhms ±1% 1.5W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Moisture Resistant Thick Film
20 mOhms ±1% 1.5W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Moisture Resistant Thick Film
20 mOhms ±1% 1.5W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Moisture Resistant Thick Film
KOA WU732B15TTD20L0F Resistor
KOA WU732B15TTD20L0F Resistor
KOA WU732B15TTD20L0F Resistor
RESISTOR WIDE TERMINAL THICKFILM
RES, 0R02, 1.5W, 0612, THICK FILM ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | 2019-WU732B15TTD20L0FDKR-ND | 2448649 | WU732B15TTD20L0F | 85AH6074 |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Resistors | Chip Resistor - Surface Mount | Res, 0R02, 1.5W, 0612, Thick Film Rohs Compliant Koa |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip); Thick Film | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1206; Wide 1206 | Surface Mount Technology (SMT / SMD); 0612 | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |