Vishay Intertechnology, Inc. Res Metal Strip 4527 200m Ohm 1% 5W ¦75ppm/¦C SMD T/R WSR5R2000FEB

Description
Res Metal Strip 4527 200m Ohm 1% 5W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 4527 200m Ohm 1% 5W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 4527 200m Ohm 1% 5W ¦75ppm/¦C SMD T/R - WSR5R2000FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 200m Ohm 1% 5W ¦75ppm/¦C SMD T/R
WSR5R2000FEB
Res Metal Strip 4527 200m Ohm 1% 5W ¦75ppm/¦C SMD T/R WSR5R2000FEB
Res Metal Strip 4527 200m Ohm 1% 5W ¦75ppm/¦C SMD T/R

Res Metal Strip 4527 200m Ohm 1% 5W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSR5R2000FEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR5R2000FEB-ND
Chip Resistor - Surface Mount WSR5R2000FEB-ND
200 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

200 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSR5R2000FEB WSR5R2000FEB-ND
Product Name Res Metal Strip 4527 200m Ohm 1% 5W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers