Vishay Precision Group Chip Resistor - Surface Mount WSR5R2000FEA

Description
200 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
200 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSRC-.2TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSRC-.2TR-ND
Chip Resistor - Surface Mount WSRC-.2TR-ND
200 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

200 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSRC-.2CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSRC-.2CT-ND
Chip Resistor - Surface Mount WSRC-.2CT-ND
200 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

200 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSRC-.2DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSRC-.2DKR-ND
Chip Resistor - Surface Mount WSRC-.2DKR-ND
200 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

200 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Current Sense Resistors - SMD .2ohms 5watts 1% Learn More - WSR5R2000FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD .2ohms 5watts 1% Learn More
WSR5R2000FEA
Current Sense Resistors - SMD .2ohms 5watts 1% Learn More WSR5R2000FEA
Current Sense Resistors - SMD .2ohms 5watts 1% Learn More

Current Sense Resistors - SMD .2ohms 5watts 1% Learn More

Supplier's Site
SMD 0.2 Ohm 5W Resistor - 52-WSR5R2000FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.2 Ohm 5W Resistor
52-WSR5R2000FEA
SMD 0.2 Ohm 5W Resistor 52-WSR5R2000FEA
0.2 Ohm 5W 1% Metal Strip Resistor, 4527 SMD Product overview: WSR5R2000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.2 Ohm, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2 Ohm, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR5R2000FEA can be used for catalog matching and distributor lookup.

0.2 Ohm 5W 1% Metal Strip Resistor, 4527 SMD Product overview: WSR5R2000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.2 Ohm, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2 Ohm, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR5R2000FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1236320-WSR5R2000FEA
Resistors - Chip Resistor - Surface Mount 1236320-WSR5R2000FEA
Win Source Part Number: 1236320-WSR5R2000FEA Category: Resistors>Chip Resistor - Surface Mount Series: WSR Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Package: Tape & Reel Height - Seated (Max): 0.100" (2.54mm) Standard Package: 1,500 Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Ratings: AEC-Q200 Power (Watts): 5W Composition: Metal Element Number of Terminations: 2 Resistance: 200 mOhms Package / Case: 4527 J-Lead Supplier Device Package: 4527 Temperature Range - Operating: -65°C ~ 275°C Dimension: 0.455" L x 0.275" W (11.56mm x 6.98mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: WSRC-.2CT,WSRC-.2TR, WSRC-.2DKR

Win Source Part Number: 1236320-WSR5R2000FEA
Category: Resistors>Chip Resistor - Surface Mount
Series: WSR
Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Package: Tape & Reel
Height - Seated (Max): 0.100" (2.54mm)
Standard Package: 1,500
Tolerance: ±1%
Temperature Coefficient: ±75ppm/°C
Ratings: AEC-Q200
Power (Watts): 5W
Composition: Metal Element
Number of Terminations: 2
Resistance: 200 mOhms
Package / Case: 4527 J-Lead
Supplier Device Package: 4527
Temperature Range - Operating: -65°C ~ 275°C
Dimension: 0.455" L x 0.275" W (11.56mm x 6.98mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: WSRC-.2CT,WSRC-.2TR,WSRC-.2DKR

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - WSR5R2000FEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
WSR5R2000FEA
Resistors - Chip Resistor - Surface Mount WSR5R2000FEA
RES 0.2 OHM 1% 5W 4527

RES 0.2 OHM 1% 5W 4527

Supplier's Site
Resistor, Current Sense, 0.2 Ohm, 5W, 1%; Resistance Vishay - 35M4874 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Current Sense, 0.2 Ohm, 5W, 1%; Resistance Vishay
35M4874
Resistor, Current Sense, 0.2 Ohm, 5W, 1%; Resistance Vishay 35M4874
RESISTOR, CURRENT SENSE, 0.2 OHM, 5W, 1%; Resistance:0.2ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:11.56mm RoHS Compliant: Yes

RESISTOR, CURRENT SENSE, 0.2 OHM, 5W, 1%; Resistance:0.2ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:11.56mm RoHS Compliant: Yes

Supplier's Site
Resistor, Wirewound, 0.2 Ohm, 5W, 1%, Full Reel; Resistance Vishay - 83R9080 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 0.2 Ohm, 5W, 1%, Full Reel; Resistance Vishay
83R9080
Resistor, Wirewound, 0.2 Ohm, 5W, 1%, Full Reel; Resistance Vishay 83R9080
RESISTOR, WIREWOUND, 0.2 OHM, 5W, 1%, FULL REEL; Resistance:0.2ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, WIREWOUND, 0.2 OHM, 5W, 1%, FULL REEL; Resistance:0.2ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number WSRC-.2TR-ND WSR5R2000FEA 52-WSR5R2000FEA 1236320-WSR5R2000FEA WSR5R2000FEA 35M4874 83R9080
Product Name Chip Resistor - Surface Mount Current Sense Resistors - SMD .2ohms 5watts 1% Learn More SMD 0.2 Ohm 5W Resistor Resistors - Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Resistor, Current Sense, 0.2 Ohm, 5W, 1%; Resistance Vishay Resistor, Wirewound, 0.2 Ohm, 5W, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing Current Sensing
Technology / Construction MetalAlloy MetalOxide MetalAlloy MetalFilm; Wirewound
Mounting / Packaging 4527 J-Lead Surface Mount Technology (SMT / SMD) 4527 J-Lead 4527 [11470 Metric] 4527 [11470 Metric]
Resistance Range 0.2000 ohms 0.2000 ohms 0.2000 ohms 0.2000 ohms 0.2000 ohms 0.2000 ohms 0.2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - C3AR75JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details