Vishay Intertechnology, Inc. Res Metal Strip 4527 300m Ohm 1% 5W ¦75ppm/¦C SMD T/R WSR5R3000FTA

Description
Res Metal Strip 4527 300m Ohm 1% 5W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 4527 300m Ohm 1% 5W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 4527 300m Ohm 1% 5W ¦75ppm/¦C SMD T/R - WSR5R3000FTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 300m Ohm 1% 5W ¦75ppm/¦C SMD T/R
WSR5R3000FTA
Res Metal Strip 4527 300m Ohm 1% 5W ¦75ppm/¦C SMD T/R WSR5R3000FTA
Res Metal Strip 4527 300m Ohm 1% 5W ¦75ppm/¦C SMD T/R

Res Metal Strip 4527 300m Ohm 1% 5W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSR5R3000FTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR5R3000FTA-ND
Chip Resistor - Surface Mount WSR5R3000FTA-ND
300 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

300 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSR5R3000FTA WSR5R3000FTA-ND
Product Name Res Metal Strip 4527 300m Ohm 1% 5W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-1614351-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1370 ohms
View Details
2 suppliers