Vishay Intertechnology, Inc. RES .08 OHM 5W 1% 4527 SMD WSR5R0800FEA

Description
RES .08ohm 5W 1% 4527 SMD
Request a Quote Datasheet
Description
RES .08ohm 5W 1% 4527 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .08 OHM 5W 1% 4527 SMD - WSR5R0800FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .08 OHM 5W 1% 4527 SMD
WSR5R0800FEA
RES .08 OHM 5W 1% 4527 SMD WSR5R0800FEA
RES .08ohm 5W 1% 4527 SMD

RES .08ohm 5W 1% 4527 SMD

Supplier's Site
Chip Resistor - Surface Mount - WSRC-.08DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSRC-.08DKR-ND
Chip Resistor - Surface Mount WSRC-.08DKR-ND
80 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

80 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSRC-.08CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSRC-.08CT-ND
Chip Resistor - Surface Mount WSRC-.08CT-ND
80 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

80 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSRC-.08TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSRC-.08TR-ND
Chip Resistor - Surface Mount WSRC-.08TR-ND
80 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

80 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSR5R0800FEA WSRC-.08DKR-ND
Product Name RES .08 OHM 5W 1% 4527 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead
Resistance Range 0.0800 ohms 0.0800 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details