Vishay Intertechnology, Inc. Res Metal Strip 4527 50m Ohm 0.5% 5W ¦75ppm/¦C SMD T/R WSR5R0500DEA

Description
Res Metal Strip 4527 50m Ohm 0.5% 5W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 4527 50m Ohm 0.5% 5W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 4527 50m Ohm 0.5% 5W ¦75ppm/¦C SMD T/R - WSR5R0500DEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 50m Ohm 0.5% 5W ¦75ppm/¦C SMD T/R
WSR5R0500DEA
Res Metal Strip 4527 50m Ohm 0.5% 5W ¦75ppm/¦C SMD T/R WSR5R0500DEA
Res Metal Strip 4527 50m Ohm 0.5% 5W ¦75ppm/¦C SMD T/R

Res Metal Strip 4527 50m Ohm 0.5% 5W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSR5R0500DEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR5R0500DEA-ND
Chip Resistor - Surface Mount WSR5R0500DEA-ND
50 mOhms ±0.5% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

50 mOhms ±0.5% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSR5R0500DEA WSR5R0500DEA-ND
Product Name Res Metal Strip 4527 50m Ohm 0.5% 5W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614948-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 75000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details