Vishay Intertechnology, Inc. Current Sense Resistors - SMD 5watts .226ohms 1% Learn More WSR5R2260FEA

Description
Current Sense Resistors - SMD 5watts .226ohms 1% Learn More
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 5watts .226ohms 1% Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 5watts .226ohms 1% Learn More - WSR5R2260FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 5watts .226ohms 1% Learn More
WSR5R2260FEA
Current Sense Resistors - SMD 5watts .226ohms 1% Learn More WSR5R2260FEA
Current Sense Resistors - SMD 5watts .226ohms 1% Learn More

Current Sense Resistors - SMD 5watts .226ohms 1% Learn More

Supplier's Site
Chip Resistor - Surface Mount - WSR5R2260FEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR5R2260FEA-ND
Chip Resistor - Surface Mount WSR5R2260FEA-ND
226 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

226 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSR5R2260FEA WSR5R2260FEA-ND
Product Name Current Sense Resistors - SMD 5watts .226ohms 1% Learn More Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead
Resistance Range 0.2260 ohms 0.2260 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C151J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chip Resistor - Surface Mount - RL73H2HR13FTE-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details