Vishay Intertechnology, Inc. Res Metal Strip 4527 100m Ohm 0.5% 5W ¦75ppm/¦C SMD T/R WSR5R1000DTA

Description
Res Metal Strip 4527 100m Ohm 0.5% 5W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 4527 100m Ohm 0.5% 5W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 4527 100m Ohm 0.5% 5W ¦75ppm/¦C SMD T/R - WSR5R1000DTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 100m Ohm 0.5% 5W ¦75ppm/¦C SMD T/R
WSR5R1000DTA
Res Metal Strip 4527 100m Ohm 0.5% 5W ¦75ppm/¦C SMD T/R WSR5R1000DTA
Res Metal Strip 4527 100m Ohm 0.5% 5W ¦75ppm/¦C SMD T/R

Res Metal Strip 4527 100m Ohm 0.5% 5W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSR5R1000DTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR5R1000DTA-ND
Chip Resistor - Surface Mount WSR5R1000DTA-ND
100 mOhms ±0.5% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

100 mOhms ±0.5% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSR5R1000DTA WSR5R1000DTA-ND
Product Name Res Metal Strip 4527 100m Ohm 0.5% 5W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1260406 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details