Vishay Intertechnology, Inc. Res Metal Strip 4527 10m Ohm 1% 5W ¦75ppm/¦C SMD Bulk WSR5R0100FEK

Description
Res Metal Strip 4527 10m Ohm 1% 5W ¦75ppm/¦C SMD Bulk
Request a Quote Datasheet
Description
Res Metal Strip 4527 10m Ohm 1% 5W ¦75ppm/¦C SMD Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 4527 10m Ohm 1% 5W ¦75ppm/¦C SMD Bulk - WSR5R0100FEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 10m Ohm 1% 5W ¦75ppm/¦C SMD Bulk
WSR5R0100FEK
Res Metal Strip 4527 10m Ohm 1% 5W ¦75ppm/¦C SMD Bulk WSR5R0100FEK
Res Metal Strip 4527 10m Ohm 1% 5W ¦75ppm/¦C SMD Bulk

Res Metal Strip 4527 10m Ohm 1% 5W ¦75ppm/¦C SMD Bulk

Supplier's Site
Chip Resistor - Surface Mount - WSR5R0100FEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR5R0100FEK-ND
Chip Resistor - Surface Mount WSR5R0100FEK-ND
10 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

10 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSR5R0100FEK - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSR5R0100FEK
Chip Resistor - Surface Mount WSR5R0100FEK
RES 0.01 OHM 1% 5W 4527

RES 0.01 OHM 1% 5W 4527

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number WSR5R0100FEK WSR5R0100FEK-ND WSR5R0100FEK
Product Name Res Metal Strip 4527 10m Ohm 1% 5W ¦75ppm/¦C SMD Bulk Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1879136-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 20 ohms
View Details
3 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details