ASAP Semiconductor LLC Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
Page:
1
50
100
110
120
130
140
150
160
170
171
172
173
174
175
176
177
178
179
180
181
182
190
200
210
220
230
240
250
300
350
400
450
500
1000
1500
1578
| Product Name | Notes |
|---|---|
| Metal Film Resistors - Through Hole 1/4watt 8.25ohms 1% | |
| Metal Film Resistors - Through Hole 1/4watt 8.2Mohms 1% | |
| Metal Film Resistors - Through Hole 1/4watt 8.2Mohms 5% | |
| Metal Film Resistors - Through Hole 1/4watt 8.45Kohms 0.5% | |
| Metal Film Resistors - Through Hole 1/4watt 8.45Mohms 1% | |
| Metal Film Resistors - Through Hole 1/4watt 909Kohms 1% | |
| Metal Film Resistors - Through Hole 8.06Mohm 1% 100PPM 1/4W | |
| Metal Film Resistors - Through Hole CMF-55 8.2M 5% T-1 EA e3 | |
| Metal Film Resistors - Through Hole CMF-55 8.98K .1% T-2 EB e3 | |
| Metal Film Resistors - Through Hole CMF-55 909K .5% T-2 RE5 | |
| Metal Film Resistors - Through Hole | |
| METAL FILM,1/8W,8.45K,1%,1 00PPM,BULK | |
| METAL FILM,1/8W,900K,.1%,5 0PPM,BULK | |
| RES 8.06Mohm 1/2W 1% AXIAL | |
| RES 8.06Mohm 1/2W 2% AXIAL | |
| RES 8.06ohm 1/2W 1% AXIAL | |
| RES 8.25Mohm 1/2W 1% AXIAL | |
| RES 8.25Mohm 1/2W 2% AXIAL | |
| RES 8.25ohm 1/2W 1% AXIAL | |
| RES 8.2Mohm 1/2W 1% AXIAL | |
| RES 8.2ohm 1/2W 1% AXIAL | |
| RES 8.45Kohm 1/2W .1% AXIAL | |
| RES 8.45Kohm 1/2W .5% AXIAL | |
| RES 8.45Kohm 1/2W 0.1% AXIAL | |
| RES 8.45Kohm 1/2W 1% AXIAL | |
| RES 8.45Mohm 1/2W 1% AXIAL | |
| RES 8.45Mohm 1/2W 2% AXIAL | |
| RES 8.45ohm 1/2W .5% AXIAL | |
| RES 8.45ohm 1/2W 1% AXIAL | |
| RES 8.54Kohm 1/2W 1% AXIAL | |
| RES 8.56Kohm 1/2W .1% AXIAL | |
| RES 8.56Kohm 1/2W 0.1% AXIAL | |
| RES 8.66Kohm 1/2W .1% AXIAL | |
| RES 8.66Kohm 1/2W .5% AXIAL | |
| RES 8.66Kohm 1/2W 0.1% AXIAL | |
| RES 8.66Kohm 1/2W 1% AXIAL | |
| RES 8.66Mohm 1/2W 1% AXIAL | |
| RES 8.66ohm 1/2W 1% AXIAL | |
| RES 8.69Kohm 1/2W 0.1% AXIAL | |
| RES 8.6Kohm 1/2W 1% AXIAL | |
| RES 8.6ohm 1/2W 1% AXIAL | |
| RES 8.715Kohm 1/2W 1% AXIAL | |
| RES 8.76Kohm 1/2W .1% AXIAL | |
| RES 8.76Kohm 1/2W 0.1% AXIAL | |
| RES 8.87Kohm 1/2W .1% AXIAL | |
| RES 8.87Kohm 1/2W .5% AXIAL | |
| RES 8.87Kohm 1/2W 1% AXIAL | |
| RES 8.87Mohm 1/2W 1% AXIAL | |
| RES 8.87Mohm 1/2W 2% AXIAL | |
| RES 8.87ohm 1/2W 1% AXIAL | |
| RES 8.88Kohm 1/2W 0.1% AXIAL | |
| RES 8.947Kohm 1/2W 0.1% AXIAL | |
| RES 8.98Kohm 1/2W .1% AXIAL | |
| RES 8.98Kohm 1/2W .5% AXIAL | |
| RES 8.98Mohm 1/2W 1% AXIAL | |
| RES 8.9Mohm 1/2W 5% AXIAL | |
| RES 8Mohm 1/2W 1% AXIAL | |
| RES 8Mohm 1/2W 5% AXIAL | |
| RES 8ohm 1/2W 1% AXIAL | |
| RES 900Kohm 1/2W 0.1% AXIAL | |
| RES 900ohm 1/2W 0.1% AXIAL | |
| RES 900ohm 1/2W 1% AXIAL | |
| RES 909Kohm 1/2W .1% AXIAL | |
| RES 909Kohm 1/2W 0.5% AXIAL | |
| RES 909Kohm 1/2W 1% AXIAL | |
| Res Metal Film 8.6 Ohm 1% 1/10W|1/8W|1/4W|1/2W ¦150ppm/¦C AXL Thru-Hole | |
| RESISTOR, FUSIBLE, FILM, 0.25 W, 1 %, 100 ppm, 8.06ohm, THROUGH HOLE MOUNT | |
| RESISTOR, FUSIBLE, FILM, 0.25 W, 1 %, 100 ppm, 8.25ohm, THROUGH HOLE MOUNT | |
| RESISTOR, FUSIBLE, FILM, 0.25 W, 1 %, 100 ppm, 8.45ohm, THROUGH HOLE MOUNT | |
| RESISTOR, FUSIBLE, FILM, 0.25 W, 1 %, 100 ppm, 8.66ohm, THROUGH HOLE MOUNT | |
| RESISTOR, FUSIBLE, FILM, 0.25 W, 1 %, 100 ppm, 8.87ohm, THROUGH HOLE MOUNT | |
| RESISTOR, FUSIBLE, FILM, 0.25 W, 1 %, 100 ppm, 8450ohm, THROUGH HOLE MOUNT | |
| RESISTOR, FUSIBLE, FILM, 0.25 W, 1 %, 100 ppm, 8660ohm, THROUGH HOLE MOUNT | |
| RESISTOR, FUSIBLE, FILM, 0.25 W, 1 %, 100 ppm, 8870ohm, THROUGH HOLE MOUNT | |
| Resistor-Fixed-Singl e-Through-Hole | |
| Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 8.87Kohms 1% | |
| Vishay/DaleMetal Film Resistors - Through Hole | |
| Vishay/DaleRES 8.87Kohm 1% 50PPM 1/2W |
| << Prev | Next >> |