Vishay Intertechnology, Inc. RES 8.66 OHM 1/2W 1% AXIAL CMF558R6600FKEA

Description
RES 8.66ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 8.66ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.66 OHM 1/2W 1% AXIAL - CMF558R6600FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.66 OHM 1/2W 1% AXIAL
CMF558R6600FKEA
RES 8.66 OHM 1/2W 1% AXIAL CMF558R6600FKEA
RES 8.66ohm 1/2W 1% AXIAL

RES 8.66ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF558R6600FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF558R6600FKEA-ND
Through Hole Resistors CMF558R6600FKEA-ND
8.66 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.66 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF558R6600FKEA CMF558R6600FKEA-ND
Product Name RES 8.66 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8.66 ohms 8.66 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614960-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.24 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details