Vishay Intertechnology, Inc. RES 8.98K OHM 1/2W .1% AXIAL CMF558K9800BEEA70

Description
RES 8.98Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 8.98Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.98K OHM 1/2W .1% AXIAL - CMF558K9800BEEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.98K OHM 1/2W .1% AXIAL
CMF558K9800BEEA70
RES 8.98K OHM 1/2W .1% AXIAL CMF558K9800BEEA70
RES 8.98Kohm 1/2W .1% AXIAL

RES 8.98Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF558K9800BEEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF558K9800BEEA70-ND
Through Hole Resistors CMF558K9800BEEA70-ND
8.98 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.98 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 8.98K .1% T-9 Ea E3 Vishay - 69P1469 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 8.98K .1% T-9 Ea E3 Vishay
69P1469
Cmf-55-70 8.98K .1% T-9 Ea E3 Vishay 69P1469
CMF-55-70 8.98K .1% T-9 EA e3

CMF-55-70 8.98K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF558K9800BEEA70 CMF558K9800BEEA70-ND 69P1469
Product Name RES 8.98K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55-70 8.98K .1% T-9 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8980 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details