Vishay Intertechnology, Inc. RES 8.66K OHM 1/2W .1% AXIAL CMF558K6600BHRE

Description
RES 8.66Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 8.66Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.66K OHM 1/2W .1% AXIAL - CMF558K6600BHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.66K OHM 1/2W .1% AXIAL
CMF558K6600BHRE
RES 8.66K OHM 1/2W .1% AXIAL CMF558K6600BHRE
RES 8.66Kohm 1/2W .1% AXIAL

RES 8.66Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF558K6600BHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF558K6600BHRE-ND
Through Hole Resistors CMF558K6600BHRE-ND
8.66 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.66 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 8.66K .1% T-2 R36 Vishay - 69P1431 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 8.66K .1% T-2 R36 Vishay
69P1431
Cmf-55 8.66K .1% T-2 R36 Vishay 69P1431
CMF-55 8.66K .1% T-2 R36

CMF-55 8.66K .1% T-2 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF558K6600BHRE CMF558K6600BHRE-ND 69P1431
Product Name RES 8.66K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 8.66K .1% T-2 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8660 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R684JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details