Vishay Intertechnology, Inc. RES 8.87K OHM 1/2W 1% AXIAL CMF558K8700FKBF

Description
RES 8.87Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 8.87Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.87K OHM 1/2W 1% AXIAL - CMF558K8700FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.87K OHM 1/2W 1% AXIAL
CMF558K8700FKBF
RES 8.87K OHM 1/2W 1% AXIAL CMF558K8700FKBF
RES 8.87Kohm 1/2W 1% AXIAL

RES 8.87Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF558K8700FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF558K8700FKBF-ND
Through Hole Resistors CMF558K8700FKBF-ND
8.87 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.87 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,88.7Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C8297 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,88.7Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C8297
Resistor,metal Film,88.7Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C8297
Resistor,Metal Film,88.7KOhms,250WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,88.7KOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF558K8700FKBF CMF558K8700FKBF-ND 41C8297
Product Name RES 8.87K OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,88.7Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8870 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details