Vishay Intertechnology, Inc. RES 8.87M OHM 1/2W 2% AXIAL CMF558M8700GNR6

Description
RES 8.87Mohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 8.87Mohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.87M OHM 1/2W 2% AXIAL - CMF558M8700GNR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.87M OHM 1/2W 2% AXIAL
CMF558M8700GNR6
RES 8.87M OHM 1/2W 2% AXIAL CMF558M8700GNR6
RES 8.87Mohm 1/2W 2% AXIAL

RES 8.87Mohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF558M8700GNR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF558M8700GNR6-ND
Through Hole Resistors CMF558M8700GNR6-ND
8.87 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.87 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 8.87M 2% T-00 Re6 Vishay - 69P1520 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 8.87M 2% T-00 Re6 Vishay
69P1520
Cmf-55 8.87M 2% T-00 Re6 Vishay 69P1520
CMF-55 8.87M 2% T-00 RE6

CMF-55 8.87M 2% T-00 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF558M8700GNR6 CMF558M8700GNR6-ND 69P1520
Product Name RES 8.87M OHM 1/2W 2% AXIAL Through Hole Resistors Cmf-55 8.87M 2% T-00 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8.87E6 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623695-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details