Vishay Intertechnology, Inc. RES 8.66K OHM 1/2W .1% AXIAL CMF558K6600BER6

Description
RES 8.66Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 8.66Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.66K OHM 1/2W .1% AXIAL - CMF558K6600BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.66K OHM 1/2W .1% AXIAL
CMF558K6600BER6
RES 8.66K OHM 1/2W .1% AXIAL CMF558K6600BER6
RES 8.66Kohm 1/2W .1% AXIAL

RES 8.66Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF558K6600BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF558K6600BER6-ND
Through Hole Resistors CMF558K6600BER6-ND
8.66 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.66 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 8.66K .1% T-9 Re6 Vishay - 69P1428 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 8.66K .1% T-9 Re6 Vishay
69P1428
Cmf-55 8.66K .1% T-9 Re6 Vishay 69P1428
CMF-55 8.66K .1% T-9 RE6

CMF-55 8.66K .1% T-9 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF558K6600BER6 CMF558K6600BER6-ND 69P1428
Product Name RES 8.66K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 8.66K .1% T-9 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8660 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C623J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details