Vishay Intertechnology, Inc. Through Hole Resistors CMF558K9800DHBF

Description
8.98 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
8.98 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF558K9800DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF558K9800DHBF-ND
Through Hole Resistors CMF558K9800DHBF-ND
8.98 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.98 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 8.98K OHM 1/2W .5% AXIAL - CMF558K9800DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.98K OHM 1/2W .5% AXIAL
CMF558K9800DHBF
RES 8.98K OHM 1/2W .5% AXIAL CMF558K9800DHBF
RES 8.98Kohm 1/2W .5% AXIAL

RES 8.98Kohm 1/2W .5% AXIAL

Supplier's Site
Resistor,metal Film,8.98Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C8311 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,8.98Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C8311
Resistor,metal Film,8.98Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C8311
Resistor,Metal Film,8.98KOhms,250WV ,.5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,8.98KOhms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF558K9800DHBF-ND CMF558K9800DHBF 41C8311
Product Name Through Hole Resistors RES 8.98K OHM 1/2W .5% AXIAL Resistor,metal Film,8.98Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details