Vishay Intertechnology, Inc. Metal Film Resistors - CMF558R2500FLRE70

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF558R2500FLRE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF558R2500FLRE70
Metal Film Resistors - CMF558R2500FLRE70
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF558R2500FLRE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF558R2500FLRE70-ND
Through Hole Resistors CMF558R2500FLRE70-ND
8.25 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.25 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 8.25 Ohm, +/1 Percent, 150 Ppm Vishay - 41C8360 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 8.25 Ohm, +/1 Percent, 150 Ppm Vishay
41C8360
Cmf55, 8.25 Ohm, +/1 Percent, 150 Ppm Vishay 41C8360
CMF55, 8.25 Ohm, +/- 1 Percent, 150 ppm

CMF55, 8.25 Ohm, +/- 1 Percent, 150 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF558R2500FLRE70 CMF558R2500FLRE70-ND 41C8360
Product Name Metal Film Resistors - Through Hole Resistors Cmf55, 8.25 Ohm, +/1 Percent, 150 Ppm Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 8.25 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details