Vishay Intertechnology, Inc. RES 909K OHM 1/2W 1% AXIAL CMF55909K00FHEB

Description
RES 909Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 909Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 909K OHM 1/2W 1% AXIAL - CMF55909K00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 909K OHM 1/2W 1% AXIAL
CMF55909K00FHEB
RES 909K OHM 1/2W 1% AXIAL CMF55909K00FHEB
RES 909Kohm 1/2W 1% AXIAL

RES 909Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF909KHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF909KHFCT-ND
Through Hole Resistors CMF909KHFCT-ND
909 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

909 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF909KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF909KHFTR-ND
Through Hole Resistors CMF909KHFTR-ND
909 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

909 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 909K 1% T-2 Eb E3 Vishay - 69P2270 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 909K 1% T-2 Eb E3 Vishay
69P2270
Cmf-55 909K 1% T-2 Eb E3 Vishay 69P2270
CMF-55 909K 1% T-2 EB e3

CMF-55 909K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55909K00FHEB CMF909KHFCT-ND 69P2270
Product Name RES 909K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 909K 1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 909000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1722225 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 4756943 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details