Vishay Intertechnology, Inc. RES 8.45K OHM 1/2W .5% AXIAL CMF558K4500DHRE

Description
RES 8.45Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 8.45Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.45K OHM 1/2W .5% AXIAL - CMF558K4500DHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.45K OHM 1/2W .5% AXIAL
CMF558K4500DHRE
RES 8.45K OHM 1/2W .5% AXIAL CMF558K4500DHRE
RES 8.45Kohm 1/2W .5% AXIAL

RES 8.45Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF558K4500DHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF558K4500DHRE-ND
Through Hole Resistors CMF558K4500DHRE-ND
8.45 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.45 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 8.45K .5% T-2 R36 Vishay - 69P1408 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 8.45K .5% T-2 R36 Vishay
69P1408
Cmf-55 8.45K .5% T-2 R36 Vishay 69P1408
CMF-55 8.45K .5% T-2 R36

CMF-55 8.45K .5% T-2 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF558K4500DHRE CMF558K4500DHRE-ND 69P1408
Product Name RES 8.45K OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 8.45K .5% T-2 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8450 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 36.5 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details