Vishay Intertechnology, Inc. RES 8.25M OHM 1/2W 2% AXIAL CMF558M2500GNEK

Description
RES 8.25Mohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 8.25Mohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.25M OHM 1/2W 2% AXIAL - CMF558M2500GNEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.25M OHM 1/2W 2% AXIAL
CMF558M2500GNEK
RES 8.25M OHM 1/2W 2% AXIAL CMF558M2500GNEK
RES 8.25Mohm 1/2W 2% AXIAL

RES 8.25Mohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF558M2500GNEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF558M2500GNEK-ND
Through Hole Resistors CMF558M2500GNEK-ND
8.25 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.25 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 8.25M 2% T-00 Ek E3 Vishay - 69P1504 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 8.25M 2% T-00 Ek E3 Vishay
69P1504
Cmf-55 8.25M 2% T-00 Ek E3 Vishay 69P1504
CMF-55 8.25M 2% T-00 EK e3

CMF-55 8.25M 2% T-00 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF558M2500GNEK CMF558M2500GNEK-ND 69P1504
Product Name RES 8.25M OHM 1/2W 2% AXIAL Through Hole Resistors Cmf-55 8.25M 2% T-00 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8.25E6 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 8.2 ohms
Tolerance 10 +/- %
View Details
Through Hole Resistors - 1722197 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R242JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details