Vishay Intertechnology, Inc. RES 8M OHM 1/2W 1% AXIAL CMF558M0000FKR6

Description
RES 8Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 8Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8M OHM 1/2W 1% AXIAL - CMF558M0000FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8M OHM 1/2W 1% AXIAL
CMF558M0000FKR6
RES 8M OHM 1/2W 1% AXIAL CMF558M0000FKR6
RES 8Mohm 1/2W 1% AXIAL

RES 8Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF558M0000FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF558M0000FKR6-ND
Through Hole Resistors CMF558M0000FKR6-ND
8 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 8 Mohm, +/1 Percent, 100 Ppm Vishay - 41C8317 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 8 Mohm, +/1 Percent, 100 Ppm Vishay
41C8317
Cmf55, 8 Mohm, +/1 Percent, 100 Ppm Vishay 41C8317
CMF55, 8 MOhm, +/- 1 Percent, 100 ppm

CMF55, 8 MOhm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF558M0000FKR6 CMF558M0000FKR6-ND 41C8317
Product Name RES 8M OHM 1/2W 1% AXIAL Through Hole Resistors Cmf55, 8 Mohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8.00E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R5R6JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details