Vishay Intertechnology, Inc. RES 8.45K OHM 1/2W .1% AXIAL CMF558K4500BEEA

Description
RES 8.45Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 8.45Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.45K OHM 1/2W .1% AXIAL - CMF558K4500BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.45K OHM 1/2W .1% AXIAL
CMF558K4500BEEA
RES 8.45K OHM 1/2W .1% AXIAL CMF558K4500BEEA
RES 8.45Kohm 1/2W .1% AXIAL

RES 8.45Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF558K4500BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF558K4500BEEA-ND
Through Hole Resistors CMF558K4500BEEA-ND
8.45 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.45 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 8.45K .1% T-9 Ea E3 Vishay - 69P1396 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 8.45K .1% T-9 Ea E3 Vishay
69P1396
Cmf-55 8.45K .1% T-9 Ea E3 Vishay 69P1396
CMF-55 8.45K .1% T-9 EA e3

CMF-55 8.45K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF558K4500BEEA CMF558K4500BEEA-ND 69P1396
Product Name RES 8.45K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 8.45K .1% T-9 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8450 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details