Vishay Intertechnology, Inc. RES 8.56K OHM 1/2W .1% AXIAL CMF558K5600BEEA

Description
RES 8.56Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 8.56Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.56K OHM 1/2W .1% AXIAL - CMF558K5600BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.56K OHM 1/2W .1% AXIAL
CMF558K5600BEEA
RES 8.56K OHM 1/2W .1% AXIAL CMF558K5600BEEA
RES 8.56Kohm 1/2W .1% AXIAL

RES 8.56Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF558K5600BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF558K5600BEEA-ND
Through Hole Resistors CMF558K5600BEEA-ND
8.56 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.56 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 8.56K .1% T-9 Ea E3 Vishay - 69P1423 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 8.56K .1% T-9 Ea E3 Vishay
69P1423
Cmf-55 8.56K .1% T-9 Ea E3 Vishay 69P1423
CMF-55 8.56K .1% T-9 EA e3

CMF-55 8.56K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF558K5600BEEA CMF558K5600BEEA-ND 69P1423
Product Name RES 8.56K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 8.56K .1% T-9 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8560 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.2200 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details