Vishay Intertechnology, Inc. Through Hole Resistors CMF558K8700BER6

Description
8.87 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
8.87 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF558K8700BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF558K8700BER6-ND
Through Hole Resistors CMF558K8700BER6-ND
8.87 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.87 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 8.87K OHM 1/2W .1% AXIAL - CMF558K8700BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.87K OHM 1/2W .1% AXIAL
CMF558K8700BER6
RES 8.87K OHM 1/2W .1% AXIAL CMF558K8700BER6
RES 8.87Kohm 1/2W .1% AXIAL

RES 8.87Kohm 1/2W .1% AXIAL

Supplier's Site
Resistor,metal Film,88.7Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 82H1406 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,88.7Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
82H1406
Resistor,metal Film,88.7Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 82H1406
Resistor,Metal Film,88.7KOhms,250WV ,.1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,88.7KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF558K8700BER6-ND CMF558K8700BER6 82H1406
Product Name Through Hole Resistors RES 8.87K OHM 1/2W .1% AXIAL Resistor,metal Film,88.7Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details