Vishay Intertechnology, Inc. RES 8.45 OHM 1/2W .5% AXIAL CMF558R4500DHEB

Description
RES 8.45ohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 8.45ohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.45 OHM 1/2W .5% AXIAL - CMF558R4500DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.45 OHM 1/2W .5% AXIAL
CMF558R4500DHEB
RES 8.45 OHM 1/2W .5% AXIAL CMF558R4500DHEB
RES 8.45ohm 1/2W .5% AXIAL

RES 8.45ohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF558R4500DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF558R4500DHEB-ND
Through Hole Resistors CMF558R4500DHEB-ND
8.45 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.45 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 8.45 .5% T-2 Eb E3 Vishay - 69P1555 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 8.45 .5% T-2 Eb E3 Vishay
69P1555
Cmf-55 8.45 .5% T-2 Eb E3 Vishay 69P1555
CMF-55 8.45 .5% T-2 EB e3

CMF-55 8.45 .5% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF558R4500DHEB CMF558R4500DHEB-ND 69P1555
Product Name RES 8.45 OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 8.45 .5% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8.45 ohms 8.45 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1722216 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4C100J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers