Vishay Intertechnology, Inc. Through Hole Resistors CMF558R4500DHR6

Description
8.45 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
8.45 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF558R4500DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF558R4500DHR6-ND
Through Hole Resistors CMF558R4500DHR6-ND
8.45 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.45 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 8.45 OHM 1/2W .5% AXIAL - CMF558R4500DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.45 OHM 1/2W .5% AXIAL
CMF558R4500DHR6
RES 8.45 OHM 1/2W .5% AXIAL CMF558R4500DHR6
RES 8.45ohm 1/2W .5% AXIAL

RES 8.45ohm 1/2W .5% AXIAL

Supplier's Site
Cmf-55 8.45 .5% T-2 Re6 Vishay - 69P1557 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 8.45 .5% T-2 Re6 Vishay
69P1557
Cmf-55 8.45 .5% T-2 Re6 Vishay 69P1557
CMF-55 8.45 .5% T-2 RE6

CMF-55 8.45 .5% T-2 RE6

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF558R4500DHR6-ND CMF558R4500DHR6 69P1557
Product Name Through Hole Resistors RES 8.45 OHM 1/2W .5% AXIAL Cmf-55 8.45 .5% T-2 Re6 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 8.45 ohms 8.45 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.25 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617593 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R334JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers