Vishay Intertechnology, Inc. RES 8.87K OHM 1/2W .5% AXIAL CMF558K8700DHRE

Description
RES 8.87Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 8.87Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.87K OHM 1/2W .5% AXIAL - CMF558K8700DHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.87K OHM 1/2W .5% AXIAL
CMF558K8700DHRE
RES 8.87K OHM 1/2W .5% AXIAL CMF558K8700DHRE
RES 8.87Kohm 1/2W .5% AXIAL

RES 8.87Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF558K8700DHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF558K8700DHRE-ND
Through Hole Resistors CMF558K8700DHRE-ND
8.87 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.87 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 8.87K .5% T-2 R36 Vishay - 69P1458 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 8.87K .5% T-2 R36 Vishay
69P1458
Cmf-55 8.87K .5% T-2 R36 Vishay 69P1458
CMF-55 8.87K .5% T-2 R36

CMF-55 8.87K .5% T-2 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF558K8700DHRE CMF558K8700DHRE-ND 69P1458
Product Name RES 8.87K OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 8.87K .5% T-2 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8870 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260403 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers