Vishay Precision Group Metal Film Resistors - CMF55909K00DHWF

Description
Metal Film Resistors - Through Hole CMF-55 909K .5% T-2 RE5
Request a Quote
Description
Metal Film Resistors - Through Hole CMF-55 909K .5% T-2 RE5
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55909K00DHWF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55909K00DHWF
Metal Film Resistors - CMF55909K00DHWF
Metal Film Resistors - Through Hole CMF-55 909K .5% T-2 RE5

Metal Film Resistors - Through Hole CMF-55 909K .5% T-2 RE5

Supplier's Site
Cmf-55 909K .5% T-2 Re5 Vishay - 69P2269 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 909K .5% T-2 Re5 Vishay
69P2269
Cmf-55 909K .5% T-2 Re5 Vishay 69P2269
CMF-55 909K .5% T-2 RE5

CMF-55 909K .5% T-2 RE5

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF55909K00DHWF 69P2269
Product Name Metal Film Resistors - Cmf-55 909K .5% T-2 Re5 Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22.1 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details