Vishay Intertechnology, Inc. RES 8.87M OHM 1/2W 2% AXIAL CMF558M8700GNEK

Description
RES 8.87Mohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 8.87Mohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.87M OHM 1/2W 2% AXIAL - CMF558M8700GNEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.87M OHM 1/2W 2% AXIAL
CMF558M8700GNEK
RES 8.87M OHM 1/2W 2% AXIAL CMF558M8700GNEK
RES 8.87Mohm 1/2W 2% AXIAL

RES 8.87Mohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF558M8700GNEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF558M8700GNEK-ND
Through Hole Resistors CMF558M8700GNEK-ND
8.87 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.87 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 8.87M 2% T-00 Ek E3 Vishay - 69P1518 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 8.87M 2% T-00 Ek E3 Vishay
69P1518
Cmf-55 8.87M 2% T-00 Ek E3 Vishay 69P1518
CMF-55 8.87M 2% T-00 EK e3

CMF-55 8.87M 2% T-00 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF558M8700GNEK CMF558M8700GNEK-ND 69P1518
Product Name RES 8.87M OHM 1/2W 2% AXIAL Through Hole Resistors Cmf-55 8.87M 2% T-00 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8.87E6 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614886-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 42.2 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers