Vishay Intertechnology, Inc. Through Hole Resistors CMF558R8700FKRE

Description
8.87 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
8.87 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF558R8700FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF558R8700FKRE-ND
Through Hole Resistors CMF558R8700FKRE-ND
8.87 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.87 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 8.87 OHM 1/2W 1% AXIAL - CMF558R8700FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.87 OHM 1/2W 1% AXIAL
CMF558R8700FKRE
RES 8.87 OHM 1/2W 1% AXIAL CMF558R8700FKRE
RES 8.87ohm 1/2W 1% AXIAL

RES 8.87ohm 1/2W 1% AXIAL

Supplier's Site
Resistor,metal Film,8.87Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C8372 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,8.87Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C8372
Resistor,metal Film,8.87Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C8372
Resistor,Metal Film,8.87Ohms,250WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,8.87Ohms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF558R8700FKRE-ND CMF558R8700FKRE 41C8372
Product Name Through Hole Resistors RES 8.87 OHM 1/2W 1% AXIAL Resistor,metal Film,8.87Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 8.87 ohms 8.87 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 487 ohms
View Details
2 suppliers
Surface Mount Resistors - 1690355 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R272JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers