Vishay Intertechnology, Inc. Through Hole Resistors CMF558R6000FLEA

Description
8.6 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
8.6 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF558R6000FLEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF558R6000FLEA-ND
Through Hole Resistors CMF558R6000FLEA-ND
8.6 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.6 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 8.6 OHM 1/2W 1% AXIAL - CMF558R6000FLEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.6 OHM 1/2W 1% AXIAL
CMF558R6000FLEA
RES 8.6 OHM 1/2W 1% AXIAL CMF558R6000FLEA
RES 8.6ohm 1/2W 1% AXIAL

RES 8.6ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 8.6 1% T-0 Ea E3 Vishay - 69P1565 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 8.6 1% T-0 Ea E3 Vishay
69P1565
Cmf-55 8.6 1% T-0 Ea E3 Vishay 69P1565
CMF-55 8.6 1% T-0 EA e3

CMF-55 8.6 1% T-0 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF558R6000FLEA-ND CMF558R6000FLEA 69P1565
Product Name Through Hole Resistors RES 8.6 OHM 1/2W 1% AXIAL Cmf-55 8.6 1% T-0 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 8.6 ohms 8.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1500 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details