Vishay Intertechnology, Inc. RES 909K OHM 1/2W 1% AXIAL CMF55909K00FKR670

Description
RES 909Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 909Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 909K OHM 1/2W 1% AXIAL - CMF55909K00FKR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 909K OHM 1/2W 1% AXIAL
CMF55909K00FKR670
RES 909K OHM 1/2W 1% AXIAL CMF55909K00FKR670
RES 909Kohm 1/2W 1% AXIAL

RES 909Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55909K00FKR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55909K00FKR670-ND
Through Hole Resistors CMF55909K00FKR670-ND
909 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

909 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 909K 1% T-1 Re6 Vishay - 69P2274 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 909K 1% T-1 Re6 Vishay
69P2274
Cmf-55-70 909K 1% T-1 Re6 Vishay 69P2274
CMF-55-70 909K 1% T-1 RE6

CMF-55-70 909K 1% T-1 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55909K00FKR670 CMF55909K00FKR670-ND 69P2274
Product Name RES 909K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 909K 1% T-1 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 909000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C394J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details