Vishay Intertechnology, Inc. Through Hole Resistors CMF558M2500FKR6

Description
8.25 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
8.25 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF558M2500FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF558M2500FKR6-ND
Through Hole Resistors CMF558M2500FKR6-ND
8.25 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.25 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF558M2500FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF558M2500FKR6
Metal Film Resistors - CMF558M2500FKR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,8.25Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C8328 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,8.25Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C8328
Resistor,metal Film,8.25Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C8328
Resistor,Metal Film,8.25MOhms,250WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,8.25MOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF558M2500FKR6-ND CMF558M2500FKR6 41C8328
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,8.25Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C512J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details