Vishay Intertechnology, Inc. RES 8.66 OHM 1/2W 1% AXIAL CMF558R6600FKR7

Description
RES 8.66ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 8.66ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.66 OHM 1/2W 1% AXIAL - CMF558R6600FKR7 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.66 OHM 1/2W 1% AXIAL
CMF558R6600FKR7
RES 8.66 OHM 1/2W 1% AXIAL CMF558R6600FKR7
RES 8.66ohm 1/2W 1% AXIAL

RES 8.66ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF558R6600FKR7-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF558R6600FKR7-ND
Through Hole Resistors CMF558R6600FKR7-ND
8.66 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.66 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 8.66 1% T-1 Re7 Vishay - 69P1570 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 8.66 1% T-1 Re7 Vishay
69P1570
Cmf-55 8.66 1% T-1 Re7 Vishay 69P1570
CMF-55 8.66 1% T-1 RE7

CMF-55 8.66 1% T-1 RE7

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF558R6600FKR7 CMF558R6600FKR7-ND 69P1570
Product Name RES 8.66 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 8.66 1% T-1 Re7 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8.66 ohms 8.66 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 3.3 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details