Vishay Precision Group Metal Film Resistors - CMF558K4500BER870

Description
Metal Film Resistors - Through Hole
Request a Quote
Description
Metal Film Resistors - Through Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF558K4500BER870 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF558K4500BER870
Metal Film Resistors - CMF558K4500BER870
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf55, 8.45 Kohm, +/0.1 Percent, 25 Ppm Vishay - 41C8223 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 8.45 Kohm, +/0.1 Percent, 25 Ppm Vishay
41C8223
Cmf55, 8.45 Kohm, +/0.1 Percent, 25 Ppm Vishay 41C8223
CMF55, 8.45 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 8.45 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF558K4500BER870 41C8223
Product Name Metal Film Resistors - Cmf55, 8.45 Kohm, +/0.1 Percent, 25 Ppm Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details