Vishay Intertechnology, Inc. RES 900 OHM 1/2W 0.1% AXIAL CMF55900R00BHEB

Description
RES 900ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 900ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 900 OHM 1/2W 0.1% AXIAL - CMF55900R00BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 900 OHM 1/2W 0.1% AXIAL
CMF55900R00BHEB
RES 900 OHM 1/2W 0.1% AXIAL CMF55900R00BHEB
RES 900ohm 1/2W 0.1% AXIAL

RES 900ohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - 541-CMF55900R00BHEBTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF55900R00BHEBTR-ND
Through Hole Resistors 541-CMF55900R00BHEBTR-ND
900 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

900 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-CMF55900R00BHEBCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF55900R00BHEBCT-ND
Through Hole Resistors 541-CMF55900R00BHEBCT-ND
900 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

900 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55900R00BHEB 541-CMF55900R00BHEBTR-ND
Product Name RES 900 OHM 1/2W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 900 ohms 900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details