Vishay Intertechnology, Inc. Through Hole Resistors CMF558K6600DHRE

Description
8.66 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
8.66 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF558K6600DHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF558K6600DHRE-ND
Through Hole Resistors CMF558K6600DHRE-ND
8.66 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.66 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 8.66K OHM 1/2W .5% AXIAL - CMF558K6600DHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.66K OHM 1/2W .5% AXIAL
CMF558K6600DHRE
RES 8.66K OHM 1/2W .5% AXIAL CMF558K6600DHRE
RES 8.66Kohm 1/2W .5% AXIAL

RES 8.66Kohm 1/2W .5% AXIAL

Supplier's Site
Cmf-55 8.66K .5% T-2 R36 Vishay - 69P1436 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 8.66K .5% T-2 R36 Vishay
69P1436
Cmf-55 8.66K .5% T-2 R36 Vishay 69P1436
CMF-55 8.66K .5% T-2 R36

CMF-55 8.66K .5% T-2 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF558K6600DHRE-ND CMF558K6600DHRE 69P1436
Product Name Through Hole Resistors RES 8.66K OHM 1/2W .5% AXIAL Cmf-55 8.66K .5% T-2 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127 ohms
View Details
2 suppliers
Through Hole Resistors - 1249318 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R124JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers