Vishay Intertechnology, Inc. RES 8.98M OHM 1/2W 1% AXIAL CMF558M9800FKBF

Description
RES 8.98Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 8.98Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.98M OHM 1/2W 1% AXIAL - CMF558M9800FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.98M OHM 1/2W 1% AXIAL
CMF558M9800FKBF
RES 8.98M OHM 1/2W 1% AXIAL CMF558M9800FKBF
RES 8.98Mohm 1/2W 1% AXIAL

RES 8.98Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF558M9800FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF558M9800FKBF-ND
Through Hole Resistors CMF558M9800FKBF-ND
8.98 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.98 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 8.98 Mohm, +/1 Percent, 100 Ppm Vishay - 41C8339 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 8.98 Mohm, +/1 Percent, 100 Ppm Vishay
41C8339
Cmf55, 8.98 Mohm, +/1 Percent, 100 Ppm Vishay 41C8339
CMF55, 8.98 MOhm, +/- 1 Percent, 100 ppm

CMF55, 8.98 MOhm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF558M9800FKBF CMF558M9800FKBF-ND 41C8339
Product Name RES 8.98M OHM 1/2W 1% AXIAL Through Hole Resistors Cmf55, 8.98 Mohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8.98E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through-Hole Resistors - 1-1622796-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 200 ohms
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details