Vishay Intertechnology, Inc. RES 8.25M OHM 1/2W 2% AXIAL CMF558M2500GKEB

Description
RES 8.25Mohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 8.25Mohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.25M OHM 1/2W 2% AXIAL - CMF558M2500GKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.25M OHM 1/2W 2% AXIAL
CMF558M2500GKEB
RES 8.25M OHM 1/2W 2% AXIAL CMF558M2500GKEB
RES 8.25Mohm 1/2W 2% AXIAL

RES 8.25Mohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF558M2500GKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF558M2500GKEB-ND
Through Hole Resistors CMF558M2500GKEB-ND
8.25 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.25 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 8.25M 2% T-1 Eb E3 Vishay - 69P1501 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 8.25M 2% T-1 Eb E3 Vishay
69P1501
Cmf-55 8.25M 2% T-1 Eb E3 Vishay 69P1501
CMF-55 8.25M 2% T-1 EB e3

CMF-55 8.25M 2% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF558M2500GKEB CMF558M2500GKEB-ND 69P1501
Product Name RES 8.25M OHM 1/2W 2% AXIAL Through Hole Resistors Cmf-55 8.25M 2% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8.25E6 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1249282 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R204JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details