Vishay Intertechnology, Inc. RES 8.45K OHM 1/2W .5% AXIAL CMF558K4500DHEA

Description
RES 8.45Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 8.45Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.45K OHM 1/2W .5% AXIAL - CMF558K4500DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.45K OHM 1/2W .5% AXIAL
CMF558K4500DHEA
RES 8.45K OHM 1/2W .5% AXIAL CMF558K4500DHEA
RES 8.45Kohm 1/2W .5% AXIAL

RES 8.45Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF558K4500DHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF558K4500DHEA-ND
Through Hole Resistors CMF558K4500DHEA-ND
8.45 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.45 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 8.45K .5% T-2 Ea E3 Vishay - 69P1406 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 8.45K .5% T-2 Ea E3 Vishay
69P1406
Cmf-55 8.45K .5% T-2 Ea E3 Vishay 69P1406
CMF-55 8.45K .5% T-2 EA e3

CMF-55 8.45K .5% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF558K4500DHEA CMF558K4500DHEA-ND 69P1406
Product Name RES 8.45K OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 8.45K .5% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8450 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623720-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details