Vishay Intertechnology, Inc. RES 900K OHM 1/2W 0.1% AXIAL CMF55900K00BEEB

Description
RES 900Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 900Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 900K OHM 1/2W 0.1% AXIAL - CMF55900K00BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 900K OHM 1/2W 0.1% AXIAL
CMF55900K00BEEB
RES 900K OHM 1/2W 0.1% AXIAL CMF55900K00BEEB
RES 900Kohm 1/2W 0.1% AXIAL

RES 900Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55900K00BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55900K00BEEB-ND
Through Hole Resistors CMF55900K00BEEB-ND
900 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

900 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55900K00BEEB CMF55900K00BEEB-ND
Product Name RES 900K OHM 1/2W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 900000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1468292 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C820J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers