Vishay Intertechnology, Inc. RES 8.06 OHM 1/2W 1% AXIAL CMF558R0600FHBF

Description
RES 8.06ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 8.06ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.06 OHM 1/2W 1% AXIAL - CMF558R0600FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.06 OHM 1/2W 1% AXIAL
CMF558R0600FHBF
RES 8.06 OHM 1/2W 1% AXIAL CMF558R0600FHBF
RES 8.06ohm 1/2W 1% AXIAL

RES 8.06ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF558R0600FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF558R0600FHBF-ND
Through Hole Resistors CMF558R0600FHBF-ND
8.06 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.06 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 8.06 Ohm, +/1 Percent, 50 Ppm Vishay - 41C8345 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 8.06 Ohm, +/1 Percent, 50 Ppm Vishay
41C8345
Cmf55, 8.06 Ohm, +/1 Percent, 50 Ppm Vishay 41C8345
CMF55, 8.06 Ohm, +/- 1 Percent, 50 ppm

CMF55, 8.06 Ohm, +/- 1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF558R0600FHBF CMF558R0600FHBF-ND 41C8345
Product Name RES 8.06 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf55, 8.06 Ohm, +/1 Percent, 50 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8.06 ohms 8.06 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 21 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details