Vishay Intertechnology, Inc. Through Hole Resistors CMF55909K00FKEB

Description
909 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
909 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55909K00FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55909K00FKEB-ND
Through Hole Resistors CMF55909K00FKEB-ND
909 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

909 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 909K OHM 1/2W 1% AXIAL - CMF55909K00FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 909K OHM 1/2W 1% AXIAL
CMF55909K00FKEB
RES 909K OHM 1/2W 1% AXIAL CMF55909K00FKEB
RES 909Kohm 1/2W 1% AXIAL

RES 909Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 909K 1% T-1 Eb E3 Vishay - 48P7261 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 909K 1% T-1 Eb E3 Vishay
48P7261
Cmf-55 909K 1% T-1 Eb E3 Vishay 48P7261
CMF-55 909K 1% T-1 EB e3

CMF-55 909K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55909K00FKEB-ND CMF55909K00FKEB 48P7261
Product Name Through Hole Resistors RES 909K OHM 1/2W 1% AXIAL Cmf-55 909K 1% T-1 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1468294 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R331GCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details