Vishay Intertechnology, Inc. RES 8.06 OHM 1/2W 1% AXIAL CMF558R0600FKR6

Description
RES 8.06ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 8.06ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.06 OHM 1/2W 1% AXIAL - CMF558R0600FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.06 OHM 1/2W 1% AXIAL
CMF558R0600FKR6
RES 8.06 OHM 1/2W 1% AXIAL CMF558R0600FKR6
RES 8.06ohm 1/2W 1% AXIAL

RES 8.06ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF558R0600FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF558R0600FKR6-ND
Through Hole Resistors CMF558R0600FKR6-ND
8.06 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.06 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,8.06Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C8351 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,8.06Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C8351
Resistor,metal Film,8.06Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C8351
Resistor,Metal Film,8.06Ohms,250WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,8.06Ohms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF558R0600FKR6 CMF558R0600FKR6-ND 41C8351
Product Name RES 8.06 OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,8.06Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8.06 ohms 8.06 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614596-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details